location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint FIT 804 H IX HA 73 L A Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FIT 804 H IX HA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
859991537630 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8050147537633
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:05:11
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint FIT 804 H IX HA 73 L A Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 73 L Stainless steel
  • - Convection cooking Grill
  • - Number of cooking programs: 4
  • - Self-cleaning Steam
  • - Control type: Rotary
  • - Energy efficiency class: A
More>>>
Short summary description Hotpoint FIT 804 H IX HA 73 L A Stainless steel:
This short summary of the Hotpoint FIT 804 H IX HA 73 L A Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint FIT 804 H IX HA, Medium, Electric, 73 L, 73 L, 0 - 250 °C, 2450 W

Long summary description Hotpoint FIT 804 H IX HA 73 L A Stainless steel:
This is an auto-generated long summary of Hotpoint FIT 804 H IX HA 73 L A Stainless steel based on the first three specs of the first five spec groups.

Hotpoint FIT 804 H IX HA. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Clock type: Mechanical. Energy efficiency class: A, Energy consumption (conventional): 0,91 kWh, Energy consumption (forced convection): 0,82 kWh. Lamps quantity: 1 lamp(s), Lamp type: Halogen

Oven
Number of ovens *
1
Oven size *
Medium
Oven type *
Electric
Total oven(s) interior capacity *
73 L
Oven net capacity *
73 L
Top and bottom heating
Yes
Oven thermostat range
0 - 250 °C
Grill *
Yes
Grill power
2450 W
Full surface grill *
Yes
Full surface grill + Convection (single mode)
Yes
Fan grill function
Yes
Convection cooking *
Yes
Maximum temperature (convection)
250 °C
Microwave cooking *
No
Steam cooking *
No
Conventional cooking
Yes
Maximum temperature (conventional)
250 °C
Rotisserie
Yes
Oven defrost function *
Yes
Reheat function *
No
Keep warm function *
No
Pizza making function *
No
Number of cooking programs
4
Self-cleaning *
Yes
Cleaning type
Steam
Cleaning technology
Hydrolytic
Descaling function
No
Disinfecting
No
Design
Appliance placement *
Built-in
Product colour *
Stainless steel
Interior material
Enamel
Control type *
Rotary
Control position
Front
Built-in display *
No
Door hinge
down
Design
Number of grids
1
Cord length
0,9 m
Ergonomics
Integrated clock
Yes
Clock type
Mechanical
Delayed start timer
No
Food probe
No
Drip tray
No
Power
Energy efficiency class *
A
Energy efficiency scale
A+++ to D
Connected load
2600 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current
13 A
Power plug type
No plug
Energy consumption (conventional) *
0,91 kWh
Energy consumption (forced convection) *
0,82 kWh
Bread machine
Bread making capability *
No
Lighting
Interior light
Yes
Lamps quantity
1 lamp(s)
Lamp type
Halogen
Weight & dimensions
Width
595 mm
Depth
564 mm
Height
595 mm
Weight
35,5 kg
Installation compartment width *
56 cm
Installation compartment depth *
55 cm
Installation compartment height *
60 cm
Packaging content
Baking tray
Yes
Number of baking trays
1
Baking tray handle
Yes
Grill grid included
Yes
Brand Image Product code Product Stock Price from
Hotpoint UHS53XS oven 96 L B Stainless steel Hotpoint UHS53XS oven 96 L B Stainless steel
(show image)
UHS53XS UHS53XS 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint UH53W S 96 L B White Hotpoint UH53W S 96 L B White
(show image)
UH53WS UH53W S 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint UH53K S 96 L B Black Hotpoint UH53K S 96 L B Black
(show image)
UH53KS UH53K S 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY56X oven 56 L Stainless steel Hotpoint SY56X oven 56 L Stainless steel
(show image)
SY56X SY56X 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY37X oven 56 L Stainless steel Hotpoint SY37X oven 56 L Stainless steel
(show image)
SY37X SY37X 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY36W oven 56 L White Hotpoint SY36W oven 56 L White
(show image)
SY36W SY36W 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY36X oven 56 L Stainless steel Hotpoint SY36X oven 56 L Stainless steel
(show image)
SY36X SY36X 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY89PG oven 56 L Stainless steel Hotpoint SY89PG oven 56 L Stainless steel
(show image)
SY89PG SY89PG 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY51X oven 56 L Stainless steel Hotpoint SY51X oven 56 L Stainless steel
(show image)
SY51X SY51X 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint UE47X2 oven 51 L Stainless steel Hotpoint UE47X2 oven 51 L Stainless steel
(show image)
UE47X2 UE47X2 0.00
(excl. VAT)
0 (incl. VAT)