Hotpoint FIT 834 AN HA, Medium, Electric, 73 L, 73 L, 0 - 250 °C, 2450 W
Hotpoint FIT 834 AN HA. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product colour: Anthracite, Control type: Rotary. Clock type: Mechanical. Energy efficiency class: A, Energy consumption (conventional): 0,91 kWh, Energy consumption (forced convection): 0,82 kWh. Lamps quantity: 1 lamp(s), Lamp type: Halogen