location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell Dolphin CT60 handheld mobile computer 11,9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dolphin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CT60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CT60-L0N-BFP21DE
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 07:23:07
The date of the most recent change of this product data-sheet in Icecat.
Honeywell CT60-L0N-BFP21DE user manual (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Honeywell Dolphin CT60 handheld mobile computer 11,9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11,9 cm (4.7") 1280 x 720 pixels Touchscreen
  • - DDR4 4 GB
  • - Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC
  • - Snapdragon 660 2,2 GHz
  • - GPS (satellite) Android 7.1.1
  • - Bluetooth Bluetooth Low Energy (BLE) Near Field Communication (NFC) Wi-Fi
  • - Built-in camera 13 MP
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 4040 mAh
  • - Black
Warranty: One-year factory warranty
Long product name Honeywell Dolphin CT60 handheld mobile computer 11,9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black :
The long product name of Honeywell Dolphin CT60 handheld mobile computer 11,9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.7" LCD, 1280 x 720, 2.2 GHz Qualcomm Snapdragon 660 octa-core, 4GB DDR4, 32 GB Flash, 6803FR, 802.11ac, 13MP
More>>>
Short summary description Honeywell Dolphin CT60 handheld mobile computer 11,9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black:
This short summary of the Honeywell Dolphin CT60 handheld mobile computer 11,9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell Dolphin CT60, 11,9 cm (4.7"), 1280 x 720 pixels, LCD, Multi-touch, Capacitive, 4 GB

Long summary description Honeywell Dolphin CT60 handheld mobile computer 11,9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black:
This is an auto-generated long summary of Honeywell Dolphin CT60 handheld mobile computer 11,9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black based on the first three specs of the first five spec groups.

Honeywell Dolphin CT60. Display diagonal: 11,9 cm (4.7"), Display resolution: 1280 x 720 pixels, Touch technology: Multi-touch. Internal memory: 4 GB, Flash memory: 32 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC. Processor frequency: 2,2 GHz, Processor manufacturer: Qualcomm, Processor family: Snapdragon, Processor model: 660. Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Barcode reader

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)