HKS logo

HKS Contour projection screen

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2571
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points HKS Contour projection screen:
  • - Transportable, mobile projection screen
  • - Motor or crank drive
  • - Flame resistant, meets the requirements of DIN 4102 – B1
  • - Optimum flatness due to scissor joints
Long product name HKS Contour projection screen:

W 350 x H 300 cm, 97 kg, Polar GS

HKS Contour projection screen:

Mobile projection screens are the ideal solution if the installation doesn’t allow for fixed installation or if it is a matter of a quick and simple presentation setup in different rooms. Ideal for trade fairs, churches, conference or training rooms.

The standard colour of the aluminium housing (W 19 x H 19 cm) and the chassis are RAL 9016 Traffic White. Other colours are optionally available according to RAL Classic, please contact us!

The Contour can be used directly without any assembly work. Thanks to the four fold-out adjustable feet underneath the housing, the projection screen can be used flexibly and mobile at any time.

The Polar GS screen surface is flame retardant and meets the requirements of DIN 4102 – B1. The matt white projection screen on the front side achieves an optimal, true-to-life colour display. The black back side ensures that the screen surface is 99.98% light-proof. This ensures that no backlight can pass through.

If the projection screen is no longer needed, it can be simply rolled up using a motor or crank drive. It is equipped with a manually operated lid. When retracted, the cover profile closes the housing positively. The robustly designed scissor joints ensure the excellent flatness of the screen surface when extended.
The Contour Motor is equipped with a high-quality, noise-optimized, high-quality electric plug-in drive (230V/50Hz) with thermal protection switch.
However, the Contour can also be equipped with a maintenance-free crank drive. The screen surface can be rolled up and down by means of a removable crank.

The motor or crank drive is in our standard versions on the right-hand side. If your requirements change, we can also mount the drive for you on the left-hand side.

Design according to DIN 56950-4:2015 safety requirements and tests on assembled projection screens.

Short summary description HKS Contour projection screen:

HKS Contour, Manual, 3,5 m, 3 m, White

Long summary description HKS Contour projection screen:

HKS Contour. Drive type: Manual, Viewable screen width (W): 3,5 m, Viewable screen height (H): 3 m. Product colour: White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.