Hitachi logo

Hitachi CP-X308 data projector 2600 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76182
Info modified on:
21 Oct 2022, 10:14:32
Long product name Hitachi CP-X308 data projector 2600 ANSI lumens LCD XGA (1024x768):

CP-X308 2600 ANSI Lumen, XGA, 500:1, 220W, 3000h, 7W Mono

Short summary description Hitachi CP-X308 data projector 2600 ANSI lumens LCD XGA (1024x768):

Hitachi CP-X308, 2600 ANSI lumens, LCD, XGA (1024x768), 500:1, 16.78 million colours, 31,5 - 106 kHz

Long summary description Hitachi CP-X308 data projector 2600 ANSI lumens LCD XGA (1024x768):

Hitachi CP-X308. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Serial interface type: RS-232. Certification: UL60950 / C-UL, FCC Part 15 Class B, 'CE, AS / NZS CISPR22 Class B. Colour depth: 8 bit

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.