location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hawking Technologies Wireless G Dual WAN 4-Port Firewall Router. Model: H2WR54G wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hawking Technologies Check ‘Hawking Technologies’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless G Dual WAN 4-Port Firewall Router. Model: H2WR54G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2WR54G
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Hawking Technologies: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two Year Warranty
Long product name Hawking Technologies Wireless G Dual WAN 4-Port Firewall Router. Model: H2WR54G wireless router :
The long product name of Hawking Technologies Wireless G Dual WAN 4-Port Firewall Router. Model: H2WR54G wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless G Dual WAN 4-Port Firewall Router. Connect 2 Broadband Internet Lines to Network. 802.11g & 802.11b. Firewall.
More>>>
Short summary description Hawking Technologies Wireless G Dual WAN 4-Port Firewall Router. Model: H2WR54G wireless router:
This short summary of the Hawking Technologies Wireless G Dual WAN 4-Port Firewall Router. Model: H2WR54G wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Hawking Technologies Wireless G Dual WAN 4-Port Firewall Router. Model: H2WR54G, VPN Pass-through IPSec, PPTP, L2TP, Remote management and configuration over the Internet, Protocol Support: TCP/IP, DHCP, RIP I & II, NAT, Dynamic DNS, SMTP, 270 g, Windows 95/98/NT/2000/ME/XP, or any TCP/IP-enabled system such as Mac OS, Linux or UNIX, Interner access via Cable or xDSL modem

Long summary description Hawking Technologies Wireless G Dual WAN 4-Port Firewall Router. Model: H2WR54G wireless router:
This is an auto-generated long summary of Hawking Technologies Wireless G Dual WAN 4-Port Firewall Router. Model: H2WR54G wireless router based on the first three specs of the first five spec groups.

Hawking Technologies Wireless G Dual WAN 4-Port Firewall Router. Model: H2WR54G. Firewall security: VPN Pass-through IPSec, PPTP, L2TP. Management protocols: Remote management and configuration over the Internet, Data link protocols: Protocol Support: TCP/IP, DHCP, RIP I & II, NAT, Dynamic DNS, SMTP. Weight: 270 g. Compatible operating systems: Windows 95/98/NT/2000/ME/XP, or any TCP/IP-enabled system such as Mac OS, Linux or UNIX, Compatibility: Interner access via Cable or xDSL modem, Dimensions (WxDxH): 187 x 100 x 30 mm