location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hasee M2152SV All-in-One PC/workstation Intel® Core™ i3 i3-2130 54,6 cm (21.5") 1920 x 1200 pixels 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 930M FreeDOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasee Check ‘Hasee’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2152SV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M2152SV
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Hasee’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Hasee: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:55:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hasee M2152SV All-in-One PC/workstation Intel® Core™ i3 i3-2130 54,6 cm (21.5") 1920 x 1200 pixels 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 930M FreeDOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black
  • - Intel® Core™ i3 i3-2130 3,4 GHz
  • - 54,6 cm (21.5") Full HD 1920 x 1200
  • - 4 GB DDR3-SDRAM
  • - 500 GB HDD DVD-RW Card reader integrated
  • - NVIDIA® GeForce® GT 930M 1 GB Intel® HD Graphics 2000
  • - 1,3 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - FreeDOS
Long product name Hasee M2152SV All-in-One PC/workstation Intel® Core™ i3 i3-2130 54,6 cm (21.5") 1920 x 1200 pixels 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 930M FreeDOS Black :
The long product name of Hasee M2152SV All-in-One PC/workstation Intel® Core™ i3 i3-2130 54,6 cm (21.5") 1920 x 1200 pixels 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 930M FreeDOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2130 (3.4Ghz), 21.5" WXGA (1920x1200), 4GB DDR3, 500GB HDD, Nvidia GT 930M 1G DDR3, WebCam, LAN, WLAN, HDMI, USB 2.0, USB 3.0, Intel H61, DVD-RW, FreeDos
More>>>
Short summary description Hasee M2152SV All-in-One PC/workstation Intel® Core™ i3 i3-2130 54,6 cm (21.5") 1920 x 1200 pixels 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 930M FreeDOS Black:
This short summary of the Hasee M2152SV All-in-One PC/workstation Intel® Core™ i3 i3-2130 54,6 cm (21.5") 1920 x 1200 pixels 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 930M FreeDOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hasee M2152SV, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, FreeDOS

Long summary description Hasee M2152SV All-in-One PC/workstation Intel® Core™ i3 i3-2130 54,6 cm (21.5") 1920 x 1200 pixels 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 930M FreeDOS Black:
This is an auto-generated long summary of Hasee M2152SV All-in-One PC/workstation Intel® Core™ i3 i3-2130 54,6 cm (21.5") 1920 x 1200 pixels 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 930M FreeDOS Black based on the first three specs of the first five spec groups.

Hasee M2152SV. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1200 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3,4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 930M. Built-in camera. Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product colour: Black