Hama logo

Hama World Travel Pro power plug adapter Universal Type F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37476
Info modified on:
19 Jun 2024, 10:14:32
Warranty:
2 years legal warranty only
Long product name Hama World Travel Pro power plug adapter Universal Type F White:

"World Travel Pro" World Travel Adapter Plug, 3 pins

Short summary description Hama World Travel Pro power plug adapter Universal Type F White:

Hama World Travel Pro, Universal, Type F, 250 V, 10 A, White, 2500 W

Long summary description Hama World Travel Pro power plug adapter Universal Type F White:

Hama World Travel Pro. Plug connector type: Universal, Socket connector type: Type F, AC input voltage: 250 V

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.