Hama logo

Hama 00066413 picture frame Gold

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20454
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Hama 00066413 picture frame Gold:

Hama 00066413, Plastic, Gold, 42 x 60 cm, 620 mm, 930 mm

Long summary description Hama 00066413 picture frame Gold:

Hama 00066413. Material: Plastic, Product colour: Gold, Picture size: 42 x 60 cm. Width: 620 mm, Height: 930 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.