location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier HTTZ-506S freezer Upright freezer Freestanding 77 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTTZ-506S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTTZ-506S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8056736880524
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:56:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Haier HTTZ-506S freezer Upright freezer Freestanding 77 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Freestanding Upright freezer
  • - 77 L 4 kg/24h 4* 16 h
  • - N
  • - 45 dB
  • - 172 kWh
  • - 33 kg
More>>>
Short summary description Haier HTTZ-506S freezer Upright freezer Freestanding 77 L Silver:
This short summary of the Haier HTTZ-506S freezer Upright freezer Freestanding 77 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Haier HTTZ-506S, 77 L, 4 kg/24h, 45 dB, 4*, Silver

Long summary description Haier HTTZ-506S freezer Upright freezer Freestanding 77 L Silver:
This is an auto-generated long summary of Haier HTTZ-506S freezer Upright freezer Freestanding 77 L Silver based on the first three specs of the first five spec groups.

Haier HTTZ-506S. Freezer net capacity: 77 L, Freezing capacity: 4 kg/24h, Storage time during power failure: 16 h, Noise level: 45 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 172 kWh. Product colour: Silver

Design
Product type *
Upright freezer
Appliance placement *
Freestanding
Door hinge
Right
Reversible doors *
Yes
Convertible freezer
No
Product colour *
Silver
Freezer number of shelves/baskets *
4
Shelves material
Plastic
Performance
Freezer net capacity *
77 L
Freezing capacity *
4 kg/24h
Storage time during power failure *
16 h
Star rating *
4*
Climate class *
N
No Frost system *
No
Automatic defrost (freezer) *
No
Performance
Noise level *
45 dB
Thermostat
Yes
Ergonomics
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
172 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Weight
33 kg
Width *
550 mm
Depth *
580 mm
Height *
850 mm
Packaging data
Package width
570 mm
Package depth
600 mm
Package height
885 mm