location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier A2FE-735COJ fridge-freezer Freestanding 347 L Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A2FE-735COJ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2FE-735COJ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6901018057328
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Haier A2FE-735COJ fridge-freezer Freestanding 347 L Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Orange Freestanding 347 L
  • - 248 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 99 L Bottom-placed No Frost (freezer) 4* 12 kg/24h
  • - 274 kWh
More>>>
Short summary description Haier A2FE-735COJ fridge-freezer Freestanding 347 L Orange:
This short summary of the Haier A2FE-735COJ fridge-freezer Freestanding 347 L Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Haier A2FE-735COJ, 347 L, No Frost (fridge), SN-T, 12 kg/24h, Orange

Long summary description Haier A2FE-735COJ fridge-freezer Freestanding 347 L Orange:
This is an auto-generated long summary of Haier A2FE-735COJ fridge-freezer Freestanding 347 L Orange based on the first three specs of the first five spec groups.

Haier A2FE-735COJ. Total net capacity: 347 L. Door hinge: Left, Display type: LED. Climate class: SN-T. Fridge net capacity: 248 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 99 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 274 kWh. Product colour: Orange

Design
Appliance placement *
Freestanding
Product colour *
Orange
Door hinge
Left
Door assembly
Door-on-door
Control type
Touch
Built-in display *
Yes
Display type
LED
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
347 L
Total gross capacity
400 L
Climate class *
SN-T
Holiday function
Yes
Fridge
Fridge net capacity *
248 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
1
Fridge door balconies
3
Bottle rack
Yes
Fridge
Super Cool function *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
99 L
Freezing capacity *
12 kg/24h
Storage time during power failure *
13 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
2
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A++
Annual energy consumption *
274 kWh
Weight & dimensions
Width *
600 mm
Depth *
670 mm
Height *
1900 mm
Weight *
90 kg
Packaging data
Package width
640 mm
Package depth
730 mm
Package height
1960 mm
Package weight
100 kg
Brand Image Product code Product Stock Price from
Haier CFE633CSE fridge-freezer Freestanding 310 L Silver Haier CFE633CSE fridge-freezer Freestanding 310 L Silver
(show image)
CFE633CSE CFE633CSE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)