location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hagor 1723 TV mount/stand 81,3 cm (32")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hagor Check ‘Hagor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1723
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1723
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Hagor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Hagor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 12:22:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hagor 1723 TV mount/stand 81,3 cm (32"):
This short summary of the Hagor 1723 TV mount/stand 81,3 cm (32") data-sheet is auto-generated and uses the product title and the first six key specs.

Hagor 1723, 81,3 cm (32")

Long summary description Hagor 1723 TV mount/stand 81,3 cm (32"):
This is an auto-generated long summary of Hagor 1723 TV mount/stand 81,3 cm (32") based on the first three specs of the first five spec groups.

Hagor 1723. Maximum screen size: 81,3 cm (32")

Brand Image Product code Product Stock Price from
Hagor

Hagor HAG-BR-1-32" 81,3 cm (32") Silver
(show image)
1735 HAG-BR-1-32" 0.00
(excl. VAT)
0 (incl. VAT)