location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre PP076 pool part/accessory Cartridge filter pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PP076
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PP076 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8412081269566
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Gre PP076 pool part/accessory Cartridge filter pump:
This short summary of the Gre PP076 pool part/accessory Cartridge filter pump data-sheet is auto-generated and uses the product title and the first six key specs.

Gre PP076, Cartridge filter pump, Black, Grey, 35 °C, 50%, AC, 220 - 240 V

Long summary description Gre PP076 pool part/accessory Cartridge filter pump:
This is an auto-generated long summary of Gre PP076 pool part/accessory Cartridge filter pump based on the first three specs of the first five spec groups.

Gre PP076. Product type: Cartridge filter pump, Product colour: Black, Grey, Maximum water temperature: 35 °C. Power source type: AC, Input voltage: 220 - 240 V, Pump power: 550 W. Pumping capacity: 8000 l/h. Weight: 6,6 kg. Package type: Box, Package width: 460 mm, Package depth: 210 mm

Brand Image Product code Product Stock Price from
Gre

Gre PP031 pool part/accessory Cartridge filter pump
(show image)
PP031 PP031
Gre

Gre PP051 pool part/accessory Cartridge filter pump
(show image)
PP051 PP051
Gre

Gre PP101 pool part/accessory Cartridge filter pump
(show image)
PP101 PP101
Gre

Gre PP151 pool part/accessory Cartridge filter pump
(show image)
PP151 PP151
Gre

Gre PP201 pool part/accessory Cartridge filter pump
(show image)
PP201 PP201