location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 76747 cable gender changer Terminal Block 2-pin DC male (5.50 x 2.10 mm) Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Terminal Block 2-pin > DC male (5.50 x 2.10 mm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
76747 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849767470
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2023 19:31:28
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 76747 cable gender changer Terminal Block 2-pin DC male (5.50 x 2.10 mm) Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DC plug to terminal block adapter for quick wiring stripped cable ends
  • - Terminal block with screw mounting, suitable for individual installation solutions
  • - Ideally suited for test set-ups, audio purposes of hobbyists, DIY and alarm systems
  • - Adapter with DC plug and 5.0 mm contact spacing
  • - Positive pole inside, negative pole outside
  • - Contacting: 2-pin terminal block
Long product name Goobay 76747 cable gender changer Terminal Block 2-pin DC male (5.50 x 2.10 mm) Black, Green :
The long product name of Goobay 76747 cable gender changer Terminal Block 2-pin DC male (5.50 x 2.10 mm) Black, Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Terminal Block 2-pin > DC male (5.50 x 2.10 mm)
More>>>
Short summary description Goobay 76747 cable gender changer Terminal Block 2-pin DC male (5.50 x 2.10 mm) Black, Green:
This short summary of the Goobay 76747 cable gender changer Terminal Block 2-pin DC male (5.50 x 2.10 mm) Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 76747, Terminal Block 2-pin, DC male (5.50 x 2.10 mm), Black, Green

Long summary description Goobay 76747 cable gender changer Terminal Block 2-pin DC male (5.50 x 2.10 mm) Black, Green:
This is an auto-generated long summary of Goobay 76747 cable gender changer Terminal Block 2-pin DC male (5.50 x 2.10 mm) Black, Green based on the first three specs of the first five spec groups.

Goobay 76747. Connector 1: Terminal Block 2-pin, Connector 2: DC male (5.50 x 2.10 mm). Product colour: Black, Green

Brand Image Product code Product Stock Price from
Goobay

Goobay 76744 cable gender changer Terminal Block 2-pin DC Black
(show image)
76744 76744 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 76749 cable gender changer Terminal Block 2-pin DC (5.50 x 2.10 mm) Black
(show image)
76749 76749 0.00
(excl. VAT)
0 (incl. VAT)