Goobay logo

Goobay 67992 USB cable USB 2.0 0,6 m Micro-USB B USB C Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13340
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay 67992 USB cable USB 2.0 0,6 m Micro-USB B USB C Black:
  • - USB-C™ cable with high-speed data transmission up to 480 Mbit/s
  • - Suitable for fast data transfer as well as synchronising and charging devices with up to 2.5 W
  • - Connects USB-C™ devices such as Apple MacBook and Samsung Galaxy Note 7 to Micro-USB type B devices e.g. Android smartphones, headsets and digital cameras
  • - The high-quality materials of the Goobay charging cable provide excellent transmission quality
  • - The type C data cable is backwards compatible with USB 1.1 devices
  • - USB-C™ connector with symmetric plug to avoid confusion when connecting (180° rotatable)
Long product name Goobay 67992 USB cable USB 2.0 0,6 m Micro-USB B USB C Black:

USB 2.0 Cable (USB-C to Micro-B 2.0), Black

Short summary description Goobay 67992 USB cable USB 2.0 0,6 m Micro-USB B USB C Black:

Goobay 67992, 0,6 m, Micro-USB B, USB C, USB 2.0, 0,48 Gbit/s, Black

Long summary description Goobay 67992 USB cable USB 2.0 0,6 m Micro-USB B USB C Black:

Goobay 67992. Cable length: 0,6 m. Connector 1: Micro-USB B, Connector 2: USB C, USB version: USB 2.0, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Copper, Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.