location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset SL910 DECT telephone Caller ID Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S30852-H2300-B101 show
Show alternative article codes used in the online market place
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigaset SL910 DECT telephone Caller ID Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone Black
  • - Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 500 entries Short Message Service (SMS)
  • - Caller ID Alarm clock
  • - TFT Built-in display 8,13 cm (3.2")
  • - Plug and Play DC-in jack
  • - Lithium-Ion (Li-Ion) Talk time: 14 h Standby time: 200 h
Warranty: 2 Years
Long product name Gigaset SL910 DECT telephone Caller ID Black :
The long product name of Gigaset SL910 DECT telephone Caller ID Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GIGASET SL910 - 3.2” touchscreen TFT-VA 320x480, 612-SMS, Bluetooth, Black
More>>>
Short summary description Gigaset SL910 DECT telephone Caller ID Black:
This short summary of the Gigaset SL910 DECT telephone Caller ID Black data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset SL910, DECT telephone, Speakerphone, 500 entries, Caller ID, Short Message Service (SMS), Black

Long summary description Gigaset SL910 DECT telephone Caller ID Black:
This is an auto-generated long summary of Gigaset SL910 DECT telephone Caller ID Black based on the first three specs of the first five spec groups.

Gigaset SL910. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 500 entries. Caller ID. Display diagonal: 8,13 cm (3.2"). Short Message Service (SMS). Product colour: Black. Number of handsets included: 1

Brand Image Product code Product Stock Price from
Gigaset

Gigaset SL400 DECT telephone Black, Silver
(show image)
S30852-H2103-B101 SL400 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 500 basic Black, White Siemens optiPoint 500 basic Black, White
(show image)
L30250-F600-A112 optiPoint 500 basic 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)