Gigaset logo

Gigaset A580, Black DECT telephone

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18911
Info modified on:
04 Apr 2019, 08:57:58
Long product name Gigaset A580, Black DECT telephone:

Gigaset A580, Black

Short summary description Gigaset A580, Black DECT telephone:

Gigaset A580, Black, DECT telephone, Speakerphone, 150 entries, Black

Long summary description Gigaset A580, Black DECT telephone:

Gigaset A580, Black. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 150 entries. Display diagonal: 3,61 cm (1.42"). Product colour: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.