location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset A580 Duo DECT telephone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A580 Duo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L36852-H2006-M101 show
Show alternative article codes used in the online market place
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:44:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigaset A580 Duo DECT telephone Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Black
  • - Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 150 entries
  • - Alarm clock
  • - 3,61 cm (1.42")
  • - Plug and Play
  • - Talk time: 25 h Standby time: 210 h
More>>>
Short summary description Gigaset A580 Duo DECT telephone Black:
This short summary of the Gigaset A580 Duo DECT telephone Black data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset A580 Duo, DECT telephone, Speakerphone, 150 entries, Black

Long summary description Gigaset A580 Duo DECT telephone Black:
This is an auto-generated long summary of Gigaset A580 Duo DECT telephone Black based on the first three specs of the first five spec groups.

Gigaset A580 Duo. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 150 entries. Display diagonal: 3,61 cm (1.42"). Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 06:36:06
Uk has collected 1 expert review for Gigaset A580 Duo DECT telephone Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Gigaset

Gigaset AL180 DECT telephone Black
(show image)
S30852-H2003-M101 AL180 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset AL280 DECT telephone
(show image)
S30852-H2010-M101 AL280 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset A585 Duo DECT telephone Black
(show image)
L36852-H2025-M101 A585 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset E490 DECT telephone Caller ID Black, Grey
(show image)
S30852-H2105-M101 E490 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset A58H DECT telephone Black
(show image)
S30852-H2055-R101 A58H 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset E495 DECT telephone Black
(show image)
S30852-H2124-M101 E495 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset 301D Black
(show image)
S30852-H1911-M101 301D 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset E490 DECT telephone Grey
(show image)
S30852-H2105-B101 E490 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset E495 DECT telephone Black
(show image)
S30852-H2124-B101 E495 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset A580 Duo, Black DECT telephone
(show image)
L36852-H2006-B101 A580 Duo, Black 0.00
(excl. VAT)
0 (incl. VAT)