GIGABYTE logo

GIGABYTE GP-S6500 loudspeaker Wired 8 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49653
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GP-S6500 loudspeaker Wired 8 W:

GIGABYTE GP-S6500, 2.0 channels, Wired, 8 W, 60 - 20000 Hz

Long summary description GIGABYTE GP-S6500 loudspeaker Wired 8 W:

GIGABYTE GP-S6500. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 8 W, Frequency range: 60 - 20000 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.