15.6", Intel Core i7-7820EQ 3/3.7 GHz, TFT LCD FHD 1920 x 1080 px, DDR4, Intel HD Graphics 630, Bluetooth,WiFi, LAN, HDMI, VGA, USB 2.0, USB 3.0, IP65, Windows 10 Pro 64-bit
Getac X500 G3, Intel® Core™ i7, 3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, Windows 10 Pro, Black
Getac X500 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820EQ, Processor frequency: 3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory type: DDR4-SDRAM. Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 5,2 kg