location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GENESIS Argon 200 Headset Wired Head-band Gaming Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GENESIS Check ‘GENESIS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Argon 200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSG-0903 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901969407372
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   GENESIS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 15:27:14
The date of the most recent change of this product data-sheet in Icecat.
GENESIS NSG-0903 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points GENESIS Argon 200 Headset Wired Head-band Gaming Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Green Gaming Head-band Headset
  • - Wired
  • - Circumaural 20 - 20000 Hz 32 Ω 96 dB
  • - Microphone type: Boom -38 dB
Warranty: 2 years
Long product name GENESIS Argon 200 Headset Wired Head-band Gaming Black, Green :
The long product name of GENESIS Argon 200 Headset Wired Head-band Gaming Black, Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gaming Headset, 50mm, 20-20000Hz, 96dB, 32 Ohm, 2x 3-pin 3.5mm, 2.2m, Black/Green
More>>>
GENESIS Argon 200 Headset Wired Head-band Gaming Black, Green:
The official description of GENESIS Argon 200 Headset Wired Head-band Gaming Black, Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HEADPHONES WITH POWER
Genesis Argon 200 are headphones which combine a good quality of sound, power and microphone sensitivity, the last being highly valued during games. In addition, the set is characterized by effective finishing which gives it a unique character and makes every user feel like a professional player. In addition, the Argon 200 is available in 4 different colors.

LARGE TRANSMITTERS
Argon 200 provide an excellent quality of sound which is by all means essential during the game. The best sound reflecting events from the virtual world to the greatest extent is provided by the high quality large transmitters (50 mm) and parameters, such as dynamics at the level of 96 dB or impedance at the level of 32 ohms.

SENSITIVE MICROPHONE
The headphone set is equipped with a high quality sensitive microphone with the function of noise reduction. Thanks to it, the communication with a team or any other communication via the communicator will not be restricted by any noises.

CONTROL
Controller which is located in the headphone cable gives the possibility of adapting the sound intensity to existing needs. This application highlights the gaming style of headphones. There is no need to stop the game in order to adapt parameters to your expectations anymore.

PERMANENT BRAIDED CABLE
In Argon 200 there can be found a 2.2- meter long textile braided cable. Such solution prevents the cable from getting tangled or broken, thus the use of the device is significantly longer. In addition, the braided cable is stylishly finished and this is one of the identifications of the Genesis brand.

COMFORT AND DESIGN
Apart from a number of sound functionalities, the headphones are designed in a way which aims at providing maximum comfort when used. Large earmuffs are equipped with soft pads covered with ecological leather, whereas the internal band is padded out with soft fabric. Furthermore, the band is braided with eco leather from the outside in order to obtain up-to-date design. Such solutions combined with a modern shape bestow Argon 200 with the exceptional gaming character.

Short summary description GENESIS Argon 200 Headset Wired Head-band Gaming Black, Green:
This short summary of the GENESIS Argon 200 Headset Wired Head-band Gaming Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

GENESIS Argon 200, Wired, Gaming, 20 - 20000 Hz, Headset, Black, Green

Long summary description GENESIS Argon 200 Headset Wired Head-band Gaming Black, Green:
This is an auto-generated long summary of GENESIS Argon 200 Headset Wired Head-band Gaming Black, Green based on the first three specs of the first five spec groups.

GENESIS Argon 200. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 2,2 m, Product colour: Black, Green

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black, Green
Control unit type
In-line control unit
Foldable
Yes
Cable length
2,2 m
Plug and Play
Yes
Certification
CE
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
No
2x 3.5 mm connectors
Yes
USB connectivity
No
Bluetooth
No
Headphones
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
96 dB
Headphones
Driver unit
5 cm
Noise canceling
Yes
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-38 dB
Folding microphone
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Packaging data
Package type
Box
Packaging content
Quantity
1
Other features
2.5 mm connector
No
Manual
Yes
Colour
Yes
Country Distributor
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
España 1 distributor(s)