location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gefen 8 x 8 Matrix f/ HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gefen Check ‘Gefen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 x 8 Matrix f/ HDMI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GTB-HDFST-848-BLK
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Gefen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Gefen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 00:41:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gefen 8 x 8 Matrix f/ HDMI :
The long product name of Gefen 8 x 8 Matrix f/ HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x HDMI Type A 19-pin female In/Out, 225 MHz, 3D, 2.7 kg, Black
More>>>
Short summary description Gefen 8 x 8 Matrix f/ HDMI:
This short summary of the Gefen 8 x 8 Matrix f/ HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Gefen 8 x 8 Matrix f/ HDMI, HDMI, Black, 1920 x 1080 pixels, 24 VDC, 2,7 kg, 237 x 46 x 428 mm

Long summary description Gefen 8 x 8 Matrix f/ HDMI:
This is an auto-generated long summary of Gefen 8 x 8 Matrix f/ HDMI based on the first three specs of the first five spec groups.

Gefen 8 x 8 Matrix f/ HDMI. Video port type: HDMI. Product colour: Black, Resolution: 1920 x 1080 pixels. Power requirements: 24 VDC. Weight: 2,7 kg, Dimensions (WxDxH): 237 x 46 x 428 mm

Brand Image Product code Product Stock Price from
Gefen

Gefen 8x8 Crosspoint Matrix for HDMI
(show image)
EXT-HDFST-848CPN 8x8 Crosspoint Matrix for HDMI 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)