Gefen GEF-DVI-FM1500 AV extender AV transmitter & receiver Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13462
Info modified on:
21 Oct 2022, 10:32:10
Long product name Gefen GEF-DVI-FM1500 AV extender AV transmitter & receiver Black:

DVI-FM1500, 1920 x 1200 (WUXGA), 2 x DVI-D

Short summary description Gefen GEF-DVI-FM1500 AV extender AV transmitter & receiver Black:

Gefen GEF-DVI-FM1500, 1920 x 1200 pixels, AV transmitter & receiver, 1000 m, Black

Long summary description Gefen GEF-DVI-FM1500 AV extender AV transmitter & receiver Black:

Gefen GEF-DVI-FM1500. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Maximum transfer distance: 1000 m. Operating voltage: 5 V, Current: 0,19 A. Dimensions (WxDxH): 49 x 75,7 x 15 mm, Weight: 1 kg

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.