location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GBC IB165481 folder binding accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC Check ‘GBC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiBind Binding Wires 14mm White (100)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IB165481 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013465165481 show
Category:
Accessories for storing documents in folder binders, such as card dividers.
Folder Binding Accessories Check ‘GBC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name GBC IB165481 folder binding accessory :
The long product name of GBC IB165481 folder binding accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4 21L 14mm White (100)
More>>>
Short summary description GBC IB165481 folder binding accessory:
This short summary of the GBC IB165481 folder binding accessory data-sheet is auto-generated and uses the product title and the first six key specs.

GBC IB165481, White, Metal, A4, 1,4 cm, 100 pc(s), 297 mm

Long summary description GBC IB165481 folder binding accessory:
This is an auto-generated long summary of GBC IB165481 folder binding accessory based on the first three specs of the first five spec groups.

GBC IB165481. Product colour: White, Material: Metal, Format: A4. Height: 297 mm

Brand Image Product code Product Stock Price from
GBC

GBC IB165184 folder binding accessory
(show image)
IB165184 MultiBind Binding Wires 8mm White (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC IB165382 folder binding accessory
(show image)
IB165382 MultiBind Binding Wires 12mm White (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC IB165283 folder binding accessory
(show image)
IB165283 MultiBind Binding Wires 10mm White (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC IB165085 folder binding accessory
(show image)
IB165085 MultiBind Binding Wires 6mm White (100) 0.00
(excl. VAT)
0 (incl. VAT)