GBC logo

GBC 3740307 laminator pouch 100 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36312
Info modified on:
14 Mar 2024, 18:41:43
Long product name GBC 3740307 laminator pouch 100 pc(s):

A3, 2 x 100 µm, 303 x 426 mm, 100 pcs

Short summary description GBC 3740307 laminator pouch 100 pc(s):

GBC 3740307, Transparent, Glossy, A3, 0,2 mm, China, 303 mm

Long summary description GBC 3740307 laminator pouch 100 pc(s):

GBC 3740307. Product colour: Transparent, Surface finish: Glossy, Format: A3. Width: 303 mm, Height: 426 mm, Package width: 308 mm. Quantity per pack: 100 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.