location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GBC 1101667 hole punch Cream

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC Check ‘GBC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slot Punch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1101667 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0033816019218 show
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘GBC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GBC 1101667 hole punch Cream
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Range includes:
  • - Round Corner Cutters
  • - Slot Punches
  • - Photo Punch
  • - Carriers & Cleaning Sheets
Warranty: 2 years
Long product name GBC 1101667 hole punch Cream :
The long product name of GBC 1101667 hole punch Cream. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Slot Punch
More>>>
Short summary description GBC 1101667 hole punch Cream:
This short summary of the GBC 1101667 hole punch Cream data-sheet is auto-generated and uses the product title and the first six key specs.

GBC 1101667, Cream, Metal, 180 mm, 55 mm, 35 mm

Long summary description GBC 1101667 hole punch Cream:
This is an auto-generated long summary of GBC 1101667 hole punch Cream based on the first three specs of the first five spec groups.

GBC 1101667. Product colour: Cream, Material: Metal. Package width: 180 mm, Package depth: 55 mm, Package height: 35 mm