GAH-Alberts 683108, Metal fencing, Gate, Border fencing, Aluminium, Anthracite, Plastic coating
GAH-Alberts 683108. Type: Metal fencing, Fencing components: Gate, Purpose: Border fencing. Width: 4740 mm, Height: 1000 mm, Post width: 15 cm