GAH-Alberts 682248, Metal fencing, Gate, Border fencing, Aluminium, Anthracite, Plastic coating
GAH-Alberts 682248. Type: Metal fencing, Fencing components: Gate, Purpose: Border fencing. Width: 6790 mm, Height: 2000 mm, Post width: 15 cm