GAH-Alberts 680688, Metal fencing, Gate, Border fencing, Steel, Anthracite, Plastic coating, Sendzimir galvanized coating
GAH-Alberts 680688. Type: Metal fencing, Fencing components: Gate, Purpose: Border fencing. Width: 8200 mm, Height: 1800 mm, Post width: 12 cm