location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO Pro V8010 Pentium M 740 1.73GHz 2MB SLC 533 MHz Windows XP Professi 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Amilo Pro V8010 Pentium M 740 1.73GHz 2MB SLC 533 MHz Windows XP Professi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:V8010-31NL
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu AMILO Pro V8010 Pentium M 740 1.73GHz 2MB SLC 533 MHz Windows XP Professi 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,73 GHz
  • - 38,1 cm (15") 1024 x 768 pixels 4:3
  • - 0,5 GB DDR2-SDRAM
  • - 60 GB
  • - Intel® GMA 900
  • - 4,5 h
Warranty: 2 years bring in
Long product name Fujitsu AMILO Pro V8010 Pentium M 740 1.73GHz 2MB SLC 533 MHz Windows XP Professi 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 :
The long product name of Fujitsu AMILO Pro V8010 Pentium M 740 1.73GHz 2MB SLC 533 MHz Windows XP Professi 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Amilo Pro V8010 Pentium M 740 1.73GHz 2MB 533 MHz Windows XP Professional MUI 1x 512MB DDR2 SDRAM (PC 4200) 60G B 15 XGA B DVD+/-RW LAN modem WLAN
More>>>
Fujitsu AMILO Pro V8010 Pentium M 740 1.73GHz 2MB SLC 533 MHz Windows XP Professi 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900:
The official description of Fujitsu AMILO Pro V8010 Pentium M 740 1.73GHz 2MB SLC 533 MHz Windows XP Professi 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AMILO Pro V Series a versatile all-round notebook, delivering excellent performance in a elegant mobile package. A long lifecycle and the full-featured port replicator make it the best product for professional users. It features a crisp 15.1-inch display for a maximum viewing comfort and an ergonomic full-size keyboard. Optimized for office environments, the optional wireless communication modules for ideal connectivity, built-in optical drive and, of course, modem and LAN also work well on business trips.

Short summary description Fujitsu AMILO Pro V8010 Pentium M 740 1.73GHz 2MB SLC 533 MHz Windows XP Professi 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900:
This short summary of the Fujitsu AMILO Pro V8010 Pentium M 740 1.73GHz 2MB SLC 533 MHz Windows XP Professi 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMILO Pro V8010 Pentium M 740 1.73GHz 2MB SLC 533 MHz Windows XP Professi, 1,73 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,5 GB, DDR2-SDRAM, 60 GB

Long summary description Fujitsu AMILO Pro V8010 Pentium M 740 1.73GHz 2MB SLC 533 MHz Windows XP Professi 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900:
This is an auto-generated long summary of Fujitsu AMILO Pro V8010 Pentium M 740 1.73GHz 2MB SLC 533 MHz Windows XP Professi 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900 based on the first three specs of the first five spec groups.

Fujitsu AMILO Pro V8010 Pentium M 740 1.73GHz 2MB SLC 533 MHz Windows XP Professi. Processor frequency: 1,73 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 900. Weight: 2,7 kg

Display
Display diagonal *
38,1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor frequency *
1,73 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
0,5 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
60 GB
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
Intel® GMA 900
Discrete graphics card *
Yes
Maximum graphics card memory
0,128 GB
Audio
Number of built-in speakers
2
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Ports & interfaces
I/O ports
1 x type II in PC Card slots (32-bit Card Bus), Infrared link (Fast IrDa 1.1, 4 Mbps), 1 x modem RJ-11, 1 x LAN RJ-45, 1 x VGA, 4 x USB (2.0), 1 x IEEE 1394, 1 x S-Video out (TV-out), 3in1 Card Reader (SD, MMC and memory stick), 1 x microphone in, 1 x headphone out, 1 x DC-in
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 915GM Express
Keyboard
Pointing device
Touchpad
Software
Bundled software
Adobe Acrobat Reader 5.0 Nero Burning ROM, WinDVD for MPEG II decode, Symantec Ghost Odysseey Client software (only with integrated WLAN module) Driver and Utility CD including Antivirus software, Easy Guide on-line user documentation
Battery
Battery life (max)
4,5 h
Weight & dimensions
Weight *
2,7 kg
Hard drive
Storage drive type
S-ATA 150
Other features
Security features
Connector for Kensington Lock
Infrared data port
Yes
Dimensions (WxDxH)
339 x 270 x 33 mm
Display
LCD
Battery type
6 Cell Lithium-Ion
Wake-on-Ring ready
No
TV-in port
No
Wake-on-LAN ready
Yes
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K V.92/V.90