location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX150 S4 server Tower (5U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX150
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX150 S4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:TX150S4-118GB
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX150 S4 server Tower (5U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 400 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® 4 3 GHz
  • - 1 GB DDR2-SDRAM 1 x 1
  • - DVD-ROM
  • - Tower (5U) 400 W
Long product name Fujitsu PRIMERGY TX150 S4 server Tower (5U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 400 W :
The long product name of Fujitsu PRIMERGY TX150 S4 server Tower (5U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY TX150 S4, Intel Pentium 4 631 (3.0GHz/800Mhz/2MB), 1 x 1GB, SATA, DVD
More>>>
Fujitsu PRIMERGY TX150 S4 server Tower (5U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 400 W:
The official description of Fujitsu PRIMERGY TX150 S4 server Tower (5U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 400 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PRIMERGY TX Tower Servers ensure carefree and continuous operation with proven data center technology. Their design for maximum ease of use and ease of management has been honored with industry design awards in 2003 and 2004. The latest processor generation combined with innovative air flow cooling technology (“Cool-safe™”) assure a long life and the highest possible performance at work. And as your business grows, so do our PRIMERGY towers, providing plenty of headroom for expansion so that you benefit longer from your investments in PRIMERGY tower servers. For corporate workgroups and remote sites, PRIMERGY TX servers ensure less troubleshooting and lower costs with their complete PRIMERGY ServerView Suite remote management functions – flexible management from anywhere at any time. Since corporate infrastructure is subject to consolidation changes, our universal tower-to-rack conversion kit protects your investment by prolonging the system’s lifecycle. The flexible custom supply model and our build-to-order process mean that only fully built and pre-tested solutions are shipped to customers, who can select from a broad family of tower models to meet their individual needs.

Short summary description Fujitsu PRIMERGY TX150 S4 server Tower (5U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 400 W:
This short summary of the Fujitsu PRIMERGY TX150 S4 server Tower (5U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX150 S4, 3 GHz, 1 GB, DDR2-SDRAM, DVD-ROM, 400 W, Tower (5U)

Long summary description Fujitsu PRIMERGY TX150 S4 server Tower (5U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 400 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX150 S4 server Tower (5U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 400 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX150 S4. Processor family: Intel® Pentium® 4, Processor frequency: 3 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 1 GB. Optical drive type: DVD-ROM. Power supply: 400 W. Chassis type: Tower (5U)

Processor
Processor family *
Intel® Pentium® 4
Processor frequency *
3 GHz
Processor cache
2 MB
Motherboard chipset
Intel® E7230
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
8 GB
Storage
RAID levels
1, 10
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
3
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Ports & interfaces
Parallel ports quantity
1
Serial ports quantity
2
Design
Chassis type *
Tower (5U)
Software
Compatible operating systems *
Microsoft: Windows 2003 Enterprise; Standard; Web Edition Microsoft: Windows 2003 Enterprise; Standard x64 Edition Microsoft: Windows SBS* 2003 Standard Microsoft: Windows 2000 Advanced Server; Server Novell: Netware 6.5 (only for SCSI variant) SCO: Open Server 5.0.7; Unixware 7.1.4 (only SCSI) SUSE: x86 SLES 9; SUSE EM64T SLES 9 Red Hat: x86 EL 3.0 / EL 4.0 Red Hat: EM64T EL 4.0
Power
Power requirements
100 - 240 V, 50 - 60 Hz
Power supply *
400 W
Weight & dimensions
Width
205 mm
Depth
605 mm
Height
444 mm
Weight
28 kg
Other features
Dimensions (WxDxH)
205 x 605 x 444 mm
Graphics card
Rage XL
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:17:58
Uk has collected 2 expert reviews for Fujitsu PRIMERGY TX150 S4 server Tower (5U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 400 W and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
alphr.com
Updated:
2014-09-13 02:17:58
The TX150 S4 offers a good starter rack-server package, which includes a backup tape drive and the full remote management works The majority of blue-chip server vendors are quick to embrace new technology, but Fujitsu Siemens always prefers to take a...
67%
Country Distributor
United Kingdom 1 distributor(s)