Fujitsu logo

Fujitsu ESPRIMO Q556 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74801
Info modified on:
21 Jun 2024, 08:41:11
Warranty:
1 Year
Long product name Fujitsu ESPRIMO Q556 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

Intel Core i5-6500T 2.5GHz, 8GB DDR4 SDRAM, 500GB SATA III, DVD Super Multi, LAN, Windows 7 Professional 64-bit + Windows 10 Pro 64-bit

Fujitsu ESPRIMO Q556 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

The FUJITSU ESPRIMO Q556, featuring full desktop PC functionality in a stylish and compact mini PC, is a real eye-catcher on your desk. The latest generation Intel® Core™ processors provide the performance to meet your daily office needs. The Zero Noise PC function ensures silent operation. An integrated 90%-efficient power supply reduces your energy bill. With its innovative Low Power Active Mode feature you are ready for instant communication in the modern office. Its compact size and wide range of interfaces make the FUJITSU ESPRIMO Q556 your first choice for locations where space saving is key.

Short summary description Fujitsu ESPRIMO Q556 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

Fujitsu ESPRIMO Q556, 2,5 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu ESPRIMO Q556 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

Fujitsu ESPRIMO Q556. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.