Fujitsu logo

Fujitsu ESPRIMO P5710 Intel® Pentium® 4 651 1 GB DDR2-SDRAM 160 GB RC415 Windows XP Professional Micro Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94549
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years on-site.
Long product name Fujitsu ESPRIMO P5710 Intel® Pentium® 4 651 1 GB DDR2-SDRAM 160 GB RC415 Windows XP Professional Micro Tower PC:

ESPRIMO P5710, Intel Pentium 4 651 (3.4GHz, 2MB L2, 800MHz FSB), 1GB, 160GB SATA II, DVD SuperMulti Writer, Windows XP Pro

Fujitsu ESPRIMO P5710 Intel® Pentium® 4 651 1 GB DDR2-SDRAM 160 GB RC415 Windows XP Professional Micro Tower PC:

Combine high expandability with latest technology. With its expandability and its chipset diversity ESPRIMO P is the right solution for customer requiring a high quality microtower. Combine high expandability with latest technology and environmentally consciousness.

Short summary description Fujitsu ESPRIMO P5710 Intel® Pentium® 4 651 1 GB DDR2-SDRAM 160 GB RC415 Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO P5710, 3,4 GHz, Intel® Pentium® 4, 1 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description Fujitsu ESPRIMO P5710 Intel® Pentium® 4 651 1 GB DDR2-SDRAM 160 GB RC415 Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO P5710. Processor frequency: 3,4 GHz, Processor family: Intel® Pentium® 4, Processor model: 651. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: RC415. Operating system installed: Windows XP Professional. Chassis type: Micro Tower. Product type: PC. Weight: 12 kg

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.