Fujitsu logo

Fujitsu CELSIUS H920 Intel® Core™ i7 i7-3630QM Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® Quadro® K3000M Windows 8 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17756
Info modified on:
26 Jun 2024, 06:03:03
Warranty:
3 years
Long product name Fujitsu CELSIUS H920 Intel® Core™ i7 i7-3630QM Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® Quadro® K3000M Windows 8 Pro Black, Silver:

17.3" FullHD 1920x1080 (16:9) LED, Intel Core i7-3630QM (6M Cache, up to 3.40 GHz), 8(2x4)GB DDR3 RAM, 640GB SATA, Intel HD Graphics 4000/nVidia Quadro K3000M 2GB, DVD SuperMulti DL, Webcam, Gigabit Ethernet, WiFi, Bluetooth 4.0, 3G/UMTS, Windows 7 Professional x 64 + Windows 8 Pro

Fujitsu CELSIUS H920 Intel® Core™ i7 i7-3630QM Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® Quadro® K3000M Windows 8 Pro Black, Silver:

Fujitsu CELSIUS H920
If you need ultimate workstation performance in a notebook form-factor, the Fujitsu CELSIUS H920 is your ideal choice. This individually configurable workstation, comprehensively certified for leading ISV applications, helps you maintain an efficient workflow wherever you are. Your productivity is increased by instant network access thanks to multiple embedded connectivity features. A range of hardware protection and software security features provide additional peace of mind.

Workstation application field
The Fujitsu CELSIUS H920 is optimized for applications like computer aided design, digital content creation, geographic information systems, architecture, engineering, construction and medical imaging.

Unlimited connectivity
The Fujitsu CELSIUS H920 ensures full connectivity for your location independent working. Keep productive with integrated WLAN and Bluetooth® as well as a broad range of ports for your personal peripherals.

Ultimate Security
The Fujitsu CELSIUS H920 comes optionally equipped with a comprehensive range of security features. Fingerprint sensors for biometric login or Fujitsu’s Advanced Theft Protection are just few examples how your system and confidential data are kept safe.

Advanced Reliability
With a spill-resistant keyboard and hard disk drive ShockSensor, the Fujitsu CELSIUS H920 is well protected against different kinds of physical damage. The minimized risk of data loss ensures relaxed mobile working.

Short summary description Fujitsu CELSIUS H920 Intel® Core™ i7 i7-3630QM Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® Quadro® K3000M Windows 8 Pro Black, Silver:

Fujitsu CELSIUS H920, Intel® Core™ i7, 2,4 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 640 GB

Long summary description Fujitsu CELSIUS H920 Intel® Core™ i7 i7-3630QM Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® Quadro® K3000M Windows 8 Pro Black, Silver:

Fujitsu CELSIUS H920. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 8 Pro. Product colour: Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.