Fujitsu logo

Fujitsu PRIMERGY Econel 100 S2 server 160 GB Tower Intel® Pentium® D 2,2 GHz 1 GB DDR2-SDRAM

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30851
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu PRIMERGY Econel 100 S2 server 160 GB Tower Intel® Pentium® D 2,2 GHz 1 GB DDR2-SDRAM:

Intel Pentium Dual-Core E2200 (2.20GHz, 1MB, 800MHz), 1GB ECC DDR2 SDRAM, 1x160GB SATA II, DVD-ROM 48X

Fujitsu PRIMERGY Econel 100 S2 server 160 GB Tower Intel® Pentium® D 2,2 GHz 1 GB DDR2-SDRAM:

PRIMERGY Econel 100 S2 servers only use “server-certified components” developed for round-the-clock operation, at a price level rivaling that of a PC. They ensure data security through ECC memory protection and integrated RAID disk mirroring.

With their particularly low noise levels, the PRIMERGY Econel 100 S2s are the perfect system for any office environment. “easy change” design principles make it possible for you to install or replace components without technical expertise. And of course, the renowned and dependable PRIMERGY quality is ensured by applying the full set of PRIMERGY testing procedures to the Econel servers.

Short summary description Fujitsu PRIMERGY Econel 100 S2 server 160 GB Tower Intel® Pentium® D 2,2 GHz 1 GB DDR2-SDRAM:

Fujitsu PRIMERGY Econel 100 S2, 2,2 GHz, 1 GB, DDR2-SDRAM, 160 GB, DVD-ROM, Tower

Long summary description Fujitsu PRIMERGY Econel 100 S2 server 160 GB Tower Intel® Pentium® D 2,2 GHz 1 GB DDR2-SDRAM:

Fujitsu PRIMERGY Econel 100 S2. Processor family: Intel® Pentium® D, Processor frequency: 2,2 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 1 GB. Total storage capacity: 160 GB, HDD interface: Serial ATA II, Optical drive type: DVD-ROM. Chassis type: Tower

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.