Fujitsu logo

Fujitsu LIFEBOOK AH552 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95479
Info modified on:
23 Jul 2024, 20:51:24
Long product name Fujitsu LIFEBOOK AH552 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Red:

Intel Core i5-3230M Processor (3M Cache, up to 3.20 GHz), Intel HM76, 4GB DDR3 1600MHz, 750GB SATA HDD, 15.6" LED HD 1366 x 768, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 7 Home Premium 64-bit

Fujitsu LIFEBOOK AH552 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Red:

Are you looking for an essential notebook with an extra-slim design, suitable for daily use? Then the 39.6 cm (15.6-inch) Fujitsu LIFEBOOK AH552/SL is the right choice. With only 25.4 mm in height and weight of 2.2 kg it fits into nearly every bag. Thanks to integrated WLAN and Bluetooth® you can work anytime and anywhere and the elegant aluminum cover gives you the headturning looks.

Slim and Light Notebookdesign
The extra slim notebook design with an exclusive aluminum cover and its light weight of only 2.2 kg for a standard form factor of 39.6 cm (15.6-inch) make this notebook a real head-turner.

Anytime USB Charge
This function is available with certain USB ports. Anytime USB Charge allows you to charge your phones / media devices even when the notebook is turned off.

Spill-resistant Keyboard
A protective membrane and collection tray help reduce the chance of internal components coming in contact with liquid. This gives you more time to save your data and shut down the system.

Face-to-Face
The built-in switchable webcam and microphone are a great way to stay in touch with business associates – without any additional accessories you can easily carry out video conferences, enhancing your comfort.

Short summary description Fujitsu LIFEBOOK AH552 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Red:

Fujitsu LIFEBOOK AH552, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Fujitsu LIFEBOOK AH552 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Red:

Fujitsu LIFEBOOK AH552. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black, Red

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.