location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX1330 M6 server 4,96 TB Tower Intel Xeon E E-2468 2,6 GHz 64 GB DDR5-SDRAM 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX1330 M6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAG:TX1330M6-HMST
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 09:04:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu PRIMERGY TX1330 M6 server 4,96 TB Tower Intel Xeon E E-2468 2,6 GHz 64 GB DDR5-SDRAM 500 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - Intel Xeon E-2468 (24MB Cache, 2.6GHz)
  • - 64GB (4800MHz) DDR5-SDRAM (4 x 16) & 4000GB HDD, 960GB SSD
Long product name Fujitsu PRIMERGY TX1330 M6 server 4,96 TB Tower Intel Xeon E E-2468 2,6 GHz 64 GB DDR5-SDRAM 500 W :
The long product name of Fujitsu PRIMERGY TX1330 M6 server 4,96 TB Tower Intel Xeon E E-2468 2,6 GHz 64 GB DDR5-SDRAM 500 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E-2468 (24MB Cache, 2.6GHz), 64GB DDR5-SDRAM (4800MHz), 4000GB HDD, 960GB SSD, LAN (Intel I210), 500W, No OS
More>>>
Fujitsu PRIMERGY TX1330 M6 server 4,96 TB Tower Intel Xeon E E-2468 2,6 GHz 64 GB DDR5-SDRAM 500 W:
The official description of Fujitsu PRIMERGY TX1330 M6 server 4,96 TB Tower Intel Xeon E E-2468 2,6 GHz 64 GB DDR5-SDRAM 500 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful Processing
By harnessing the powerful processing capabilities of the TX1330 M6, businesses can tackle complex tasks with ease, such as data analysis, virtualization, and database management. This results in faster decision-making, improved efficiency, and enhanced competitiveness in the market. Moreover, employees experience smoother operation and reduced wait times, leading to increased productivity and job satisfaction.

Expandable Memory
With the TX1330 M6's support for up to 128GB DDR5 memory, businesses can run memory-intensive applications seamlessly, ensuring optimal performance and responsiveness. Employees can multitask efficiently without experiencing slowdowns, leading to faster completion of tasks and improved workflow efficiency. Additionally, the expandable memory capacity future-proofs the server, allowing businesses to accommodate growing workloads and data requirements with ease.

Versatile Storage Options
The TX1330 M6's versatile storage configurations provide businesses with the flexibility to store and access large volumes of data efficiently. Whether it's hosting critical business applications, storing multimedia content, or managing backups, the server's extensive storage options ensure data accessibility and reliability. This enables businesses to maintain continuity of operations, comply with data retention policies, and support evolving storage needs without compromising performance or scalability.

High Availability
With redundant power supplies and fans, the TX1330 M6 ensures high availability and reliability, minimizing the risk of unplanned downtime and associated costs. Businesses can rely on continuous access to critical applications and data, maintaining productivity and customer satisfaction. The server's robust design provides peace of mind, allowing businesses to focus on their core activities without worrying about hardware failures or service disruptions, ultimately enhancing business continuity and resilience.

Short summary description Fujitsu PRIMERGY TX1330 M6 server 4,96 TB Tower Intel Xeon E E-2468 2,6 GHz 64 GB DDR5-SDRAM 500 W:
This short summary of the Fujitsu PRIMERGY TX1330 M6 server 4,96 TB Tower Intel Xeon E E-2468 2,6 GHz 64 GB DDR5-SDRAM 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX1330 M6, 2,6 GHz, E-2468, 64 GB, DDR5-SDRAM, 4,96 TB, Tower

Long summary description Fujitsu PRIMERGY TX1330 M6 server 4,96 TB Tower Intel Xeon E E-2468 2,6 GHz 64 GB DDR5-SDRAM 500 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX1330 M6 server 4,96 TB Tower Intel Xeon E E-2468 2,6 GHz 64 GB DDR5-SDRAM 500 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX1330 M6. Processor family: Intel Xeon E, Processor frequency: 2,6 GHz, Processor model: E-2468. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM, Memory layout (slots x size): 4 x 16 GB. Total storage capacity: 4,96 TB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 500 W. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2468
Processor frequency *
2,6 GHz
Processor boost frequency
5,2 GHz
Performance cores
8
Processor cores
8
Processor cache
24 MB
Motherboard chipset
Intel C266
Memory
Internal memory *
64 GB
Internal memory type *
DDR5-SDRAM
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
4800 MHz
Memory layout (slots x size)
4 x 16 GB
Storage
Total storage capacity *
4,96 TB
Number of HDDs installed
2
HDD capacity
2 TB
HDD interface
Serial Attached SCSI (SAS)
HDD speed
7200 RPM
HDD size
3.5"
Number of SSDs installed
2
SSD capacity
480 GB
SSD interface
SATA III
SSD size
3.5"
RAID support *
Yes
RAID levels
0, 1, 10
Optical drive type *
No
Network
LAN controller
Intel I210
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
7
VGA (D-Sub) ports quantity
1
Design
Chassis type *
Tower
Product colour
Black, Red
Performance
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
No
Power
Power supply *
500 W
Number of main power supplies
2
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
8 - 85%
Weight & dimensions
Width
551 mm
Depth
448 mm
Height
457 mm
Brand Image Product code Product Stock Price from
Fujitsu Modular PSU 500W titanium hp low noise server Fujitsu Modular PSU 500W titanium hp low noise server
(show image)
PY-PU505 Modular PSU 500W titanium hp low noise 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PY-ME32UH server Fujitsu PY-ME32UH server
(show image)
PY-ME32UH PY-ME32UH 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modular PSU 900W platinum hp server Fujitsu Modular PSU 900W platinum hp server
(show image)
PY-PU902 Modular PSU 900W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)