location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu MYUSBS A910 4 GB USB flash drive USB Type-A 2.0 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MYUSBS A910 4 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6048-L204
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu MYUSBS A910 4 GB USB flash drive USB Type-A 2.0 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 GB USB Type-A 2.0
  • - Read speed: 29 MB/s Write speed: 15 MB/s
  • - White
Long product name Fujitsu MYUSBS A910 4 GB USB flash drive USB Type-A 2.0 White :
The long product name of Fujitsu MYUSBS A910 4 GB USB flash drive USB Type-A 2.0 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MYUSBS A910, 4 GB, USB 2.0, 12 g
More>>>
Fujitsu MYUSBS A910 4 GB USB flash drive USB Type-A 2.0 White:
The official description of Fujitsu MYUSBS A910 4 GB USB flash drive USB Type-A 2.0 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small and innovative storage

The high-quality MYUSBS A910 is a high-class, cost-efficient storage device, which can be used with any standard USB port. Available in different storage capacities the stylish MYUSBS A910 is perfect for all application areas.
This compact storage device fits in any pocket and is due to its Plug & Play functionality extremely easy to use. It satisfies users in all everyday tasks e.g. fast transfer of data from one system to another outside of the network or take big presentations in a small luggage to other locations.

Short summary description Fujitsu MYUSBS A910 4 GB USB flash drive USB Type-A 2.0 White:
This short summary of the Fujitsu MYUSBS A910 4 GB USB flash drive USB Type-A 2.0 White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu MYUSBS A910 4 GB, 4 GB, USB Type-A, 2.0, 29 MB/s, 12 g, White

Long summary description Fujitsu MYUSBS A910 4 GB USB flash drive USB Type-A 2.0 White:
This is an auto-generated long summary of Fujitsu MYUSBS A910 4 GB USB flash drive USB Type-A 2.0 White based on the first three specs of the first five spec groups.

Fujitsu MYUSBS A910 4 GB. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 29 MB/s, Write speed: 15 MB/s. Weight: 12 g. Product colour: White

Performance
Capacity *
4 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
29 MB/s
Write speed
15 MB/s
Compatible operating systems
Microsoft Windows XP Microsoft Windows Vista
Design
Product colour *
White
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Width
71 mm
Depth
23 mm
Height
19 mm
Weight
12 g
Other features
Operating voltage
5 V