location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Supreme Case 39,6 cm (15.6") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Supreme Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F1192-L900
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026485371 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Supreme Case 39,6 cm (15.6") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39,6 cm (15.6") Black
  • - Leather
  • - Shoulder strap
  • - 1,77 kg
Long product name Fujitsu Supreme Case 39,6 cm (15.6") Briefcase Black :
The long product name of Fujitsu Supreme Case 39,6 cm (15.6") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

f / 15.6", Black
More>>>
Fujitsu Supreme Case 39,6 cm (15.6") Briefcase Black:
The official description of Fujitsu Supreme Case 39,6 cm (15.6") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Supreme Case protects notebooks with up to 15.6-inch screens and provides ample storage for power adapters, office supplies and documents. The high-quality leather used for this case is sure to impress with its strong, yet lightweight structure and rich, dark color. Customers will also be pleased to note the smooth interior design of the bag, as well as the robust metal clips which keep your notebook safe. The professional finish, elegant design and carrying comfort of this model make it the ideal business case.

Short summary description Fujitsu Supreme Case 39,6 cm (15.6") Briefcase Black:
This short summary of the Fujitsu Supreme Case 39,6 cm (15.6") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Supreme Case, Briefcase, 39,6 cm (15.6"), Shoulder strap, 1,77 kg

Long summary description Fujitsu Supreme Case 39,6 cm (15.6") Briefcase Black:
This is an auto-generated long summary of Fujitsu Supreme Case 39,6 cm (15.6") Briefcase Black based on the first three specs of the first five spec groups.

Fujitsu Supreme Case. Case type: Briefcase, Maximum screen size: 39,6 cm (15.6"), Shoulder strap. Weight: 1,77 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39,6 cm (15.6")
Case type *
Briefcase
Material *
Leather
Product main colour *
Black
Shoulder strap
Yes
Quantity
1
Weight & dimensions
Width
395 mm
Depth
100 mm
Height
315 mm
Weight
1,77 kg
Other features
Compartments
2
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)