location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Prestige Pro Case Midi 14 35,6 cm (14") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prestige Pro Case Midi 14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F1191-L80
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051554437299
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Prestige Pro Case Midi 14 35,6 cm (14") Briefcase Black :
The long product name of Fujitsu Prestige Pro Case Midi 14 35,6 cm (14") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prestige Pro Case Midi 14, 1050g, Black
More>>>
Fujitsu Prestige Pro Case Midi 14 35,6 cm (14") Briefcase Black:
The official description of Fujitsu Prestige Pro Case Midi 14 35,6 cm (14") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu Prestige Pro Case Midi 14 offers you a stylish high-quality leather and nylon combination which will impress everyone who sees it. It protects your 35.6 cm (14-inch) notebook plus your essential accessories in padded compartments. Everything will be safe but accessible in dedicated front, document, and identification pockets.

Short summary description Fujitsu Prestige Pro Case Midi 14 35,6 cm (14") Briefcase Black:
This short summary of the Fujitsu Prestige Pro Case Midi 14 35,6 cm (14") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Prestige Pro Case Midi 14, Briefcase, 35,6 cm (14"), 1,05 kg

Long summary description Fujitsu Prestige Pro Case Midi 14 35,6 cm (14") Briefcase Black:
This is an auto-generated long summary of Fujitsu Prestige Pro Case Midi 14 35,6 cm (14") Briefcase Black based on the first three specs of the first five spec groups.

Fujitsu Prestige Pro Case Midi 14. Case type: Briefcase, Maximum screen size: 35,6 cm (14"). Weight: 1,05 kg

Features
Maximum screen size *
35,6 cm (14")
Case type *
Briefcase
Product main colour *
Black
Combination locks
No
Weight & dimensions
Width
400 mm
Depth
90 mm
Weight & dimensions
Height
300 mm
Weight
1,05 kg
Packaging content
Mouse included
No
Other features
Dimensions (WxDxH)
400 x 90 x 300 mm
Compartments
3
Display diagonal (metric)
35,5 cm
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)