location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Prestige Alps 40,6 cm (16") Backpack case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prestige Alps
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F119-L134
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Prestige Alps 40,6 cm (16") Backpack case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 40,6 cm (16")
  • - Nylon
  • - 1,2 kg
Long product name Fujitsu Prestige Alps 40,6 cm (16") Backpack case :
The long product name of Fujitsu Prestige Alps 40,6 cm (16") Backpack case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prestige Alps Backpack, 16", Nylon, 1.2kg
More>>>
Fujitsu Prestige Alps 40,6 cm (16") Backpack case:
The official description of Fujitsu Prestige Alps 40,6 cm (16") Backpack case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Prestige Alps Backpack is ideal to fit your business casual attire and also appeals to today’s mobile professionals with an active lifestyle. This backpack is featuring the nice compartment customized for 16” laptop, adjustable and padded shoulder strap, zipper pocket on the front with variable inner compartments and grip handle.

FEATURES AT A GLANCE
- Best fitting with 16” laptop;
- Optimal comfort with polyester fabric;
- Flexible 3 x compartments for laptop and document;
- Lightweight design with padded shoulder strap;
- Ergonomic hand grip for portability.

Short summary description Fujitsu Prestige Alps 40,6 cm (16") Backpack case:
This short summary of the Fujitsu Prestige Alps 40,6 cm (16") Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Prestige Alps, Backpack case, 40,6 cm (16"), 1,2 kg

Long summary description Fujitsu Prestige Alps 40,6 cm (16") Backpack case:
This is an auto-generated long summary of Fujitsu Prestige Alps 40,6 cm (16") Backpack case based on the first three specs of the first five spec groups.

Fujitsu Prestige Alps. Case type: Backpack case, Maximum screen size: 40,6 cm (16"). Weight: 1,2 kg

Features
Maximum screen size *
40,6 cm (16")
Case type *
Backpack case
Material *
Nylon
Weight & dimensions
Weight
1,2 kg
Weight & dimensions
Notebook compartment dimensions (W x D x H)
370 x 50 x 295 mm
Other features
Dimensions (WxDxH)
480 x 200 x 370 mm
Compartments
3