location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F1147-L100 laptop dock/port replicator Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F1147-L100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F1147-L100
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu S26391-F1147-L100 laptop dock/port replicator Black :
The long product name of Fujitsu S26391-F1147-L100 laptop dock/port replicator Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portreplikator for LIFEBOOK S782
More>>>
Fujitsu S26391-F1147-L100 laptop dock/port replicator Black:
The official description of Fujitsu S26391-F1147-L100 laptop dock/port replicator Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU USB Port Replicator is the perfect solution.
It connects your mobile system to your main peripherals.
It provides an easy desk productivity improvement.

Short summary description Fujitsu S26391-F1147-L100 laptop dock/port replicator Black:
This short summary of the Fujitsu S26391-F1147-L100 laptop dock/port replicator Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F1147-L100, 10,100,1000 Mbit/s, Black, Kensington, Fujitsu, LIFEBOOK E752

Long summary description Fujitsu S26391-F1147-L100 laptop dock/port replicator Black:
This is an auto-generated long summary of Fujitsu S26391-F1147-L100 laptop dock/port replicator Black based on the first three specs of the first five spec groups.

Fujitsu S26391-F1147-L100. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Cable lock slot type: Kensington, Brand compatibility: Fujitsu

Ports & interfaces
USB 2.0 ports quantity *
4
DisplayPorts quantity
1
Microphone in *
Yes
Headphone outputs *
1
Parallel ports quantity
1
Serial ports quantity
1
DC-in jack
Yes
eSATA ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Brand compatibility
Fujitsu
Compatibility
LIFEBOOK E752
Packaging content
Quick start guide
Yes
Other features
DVI port
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:58:58
Uk has collected 1 expert review for Fujitsu S26391-F1147-L100 laptop dock/port replicator Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Country Distributor
United Kingdom 1 distributor(s)