location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu E line E20T-6 computer monitor 50,8 cm (20") 1600 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E20T-6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1417-V160
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu E line E20T-6 computer monitor 50,8 cm (20") 1600 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50,8 cm (20")
  • - 1600 x 900 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 20 W
More>>>
Short summary description Fujitsu E line E20T-6 computer monitor 50,8 cm (20") 1600 x 900 pixels Black:
This short summary of the Fujitsu E line E20T-6 computer monitor 50,8 cm (20") 1600 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu E line E20T-6, 50,8 cm (20"), 1600 x 900 pixels, LCD, 5 ms, Black

Long summary description Fujitsu E line E20T-6 computer monitor 50,8 cm (20") 1600 x 900 pixels Black:
This is an auto-generated long summary of Fujitsu E line E20T-6 computer monitor 50,8 cm (20") 1600 x 900 pixels Black based on the first three specs of the first five spec groups.

Fujitsu E line E20T-6. Display diagonal: 50,8 cm (20"), Display resolution: 1600 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
50,8 cm (20")
Display resolution *
1600 x 900 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1600 x 900, 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1440 x 900 (WXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colours *
16.78 million colours
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 76 Hz
Viewable size diagonal
50,8 cm
Colour gamut standard
sRGB
3D
No
Performance
Windows operating systems supported
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
3 W
Design
Product colour *
Black
Safety
CE, RoHS
Certification
FCC, GOST, TUV
Compliance industry standards
TCO 5.2, ISO9241-307
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Microphone in
Yes
HDCP
Yes
AC (power) in
Yes
Card reader integrated
No
Network
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Tilt angle range
-5 - 15°
On Screen Display (OSD)
Yes
Number of OSD languages
17
Plug and Play
Yes
Cable length
1,8 m
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0,4 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Packaging content
Cables included
AC, VGA
Manual
Yes
Weight & dimensions
Width (with stand)
475 mm
Depth (with stand)
156 mm
Height (with stand)
315 mm
Width (without stand)
475 mm
Depth (without stand)
61 mm
Height (without stand)
293 mm
Weight (without stand)
2,7 kg
Packaging data
Package weight
4,1 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
TV tuner integrated
No
Integrated clock
Yes
Mean time between failures (MTBF)
70000 h