location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F3857-L4 backup storage device Storage drive RDX cartridge RDX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F3857-L4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3857-L4 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Fujitsu S26361-F3857-L4 backup storage device Storage drive RDX cartridge RDX :
The long product name of Fujitsu S26361-F3857-L4 backup storage device Storage drive RDX cartridge RDX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RDX Drive, USB, 25 MB/s, 5.25", Internal
More>>>
Short summary description Fujitsu S26361-F3857-L4 backup storage device Storage drive RDX cartridge RDX:
This short summary of the Fujitsu S26361-F3857-L4 backup storage device Storage drive RDX cartridge RDX data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F3857-L4, Storage drive, RDX cartridge, 2:1, RDX, PRIMERGY TX100 S1/S2, TX150 S7, TX200 S6, TX300 S6., 25 Mbit/s

Long summary description Fujitsu S26361-F3857-L4 backup storage device Storage drive RDX cartridge RDX:
This is an auto-generated long summary of Fujitsu S26361-F3857-L4 backup storage device Storage drive RDX cartridge RDX based on the first three specs of the first five spec groups.

Fujitsu S26361-F3857-L4. Product type: Storage drive, Media type: RDX cartridge, Compression ratio: 2:1. Maximum data transfer rate: 25 Mbit/s. Size (imperial): 13,3 cm (5.25")

Performance
Product type *
Storage drive
Media type *
RDX cartridge
Internal *
Yes
Data storage type
RDX
Compression ratio *
2:1
Performance
Compatible products
PRIMERGY TX100 S1/S2, TX150 S7, TX200 S6, TX300 S6.
Data transmission
Maximum data transfer rate
25 Mbit/s
Weight & dimensions
Size (imperial)
13,3 cm (5.25")
Country Distributor
United Kingdom 1 distributor(s)