location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Tape Kit DDS Gen5 36GB USB 3.5" int. Storage drive Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tape Kit DDS Gen5 36GB USB 3.5" int.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3324-L6
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Tape Kit DDS Gen5 36GB USB 3.5" int. Storage drive Tape Cartridge :
The long product name of Fujitsu Tape Kit DDS Gen5 36GB USB 3.5" int. Storage drive Tape Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tape Kit DDS Gen5 36GB USB 3.5" int.
More>>>
Fujitsu Tape Kit DDS Gen5 36GB USB 3.5" int. Storage drive Tape Cartridge:
The official description of Fujitsu Tape Kit DDS Gen5 36GB USB 3.5" int. Storage drive Tape Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DDS-Gen5 tape drive is the 5th generation of tried-andtested DDS tape technology. Like its predecessors, it offers a reliable, low-cost data backup solution for small to mediumsized servers. The drive stores 72 GB of data in 3.5 hours (compressed), making it an ideal solution for applications with large storage capacity requirements.

The DDS-Gen5 tape drive offers transfer rates of 6 MB/s at a compression of 2:1.
The capacity of 72 GB on one tape means lower tape consumption, less user intervention, simpler tape management and low costs.

- High speed: the DDS-Gen5 drive transfers 72 GB to a tape in 3.5 hours
- Investment protection as a result of read/write compatibility with the DDS-3 and DDS-4 tape drives
- Plug-and-play functionality with servers, operating systems and backup software
- Automated cleaning of the tape path means less maintenance by users
- The drive can be installed in all current PRIMERGY tower servers and the PRIMERGY SX10 subsystem.

Short summary description Fujitsu Tape Kit DDS Gen5 36GB USB 3.5" int. Storage drive Tape Cartridge:
This short summary of the Fujitsu Tape Kit DDS Gen5 36GB USB 3.5" int. Storage drive Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Tape Kit DDS Gen5 36GB USB 3.5" int., Storage drive, Tape Cartridge, Ultra-Wide SCSI LVD, 2:1, DDS, 5.25" Half-height

Long summary description Fujitsu Tape Kit DDS Gen5 36GB USB 3.5" int. Storage drive Tape Cartridge:
This is an auto-generated long summary of Fujitsu Tape Kit DDS Gen5 36GB USB 3.5" int. Storage drive Tape Cartridge based on the first three specs of the first five spec groups.

Fujitsu Tape Kit DDS Gen5 36GB USB 3.5" int.. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra-Wide SCSI LVD. Native capacity: 36 GB, Compressed capacity: 72 GB, Drive device, buffer size: 8 MB. Burst transfer rate: 3 MB/s. Weight: 1 kg. Dimensions (WxDxH): 142 x 167 x 41 mm

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
Ultra-Wide SCSI LVD
Internal *
Yes
Data storage type
DDS
Compression ratio *
2:1
Form factor
5.25" Half-height
Mean time between failures (MTBF)
125000 h
Storage
Native capacity *
36 GB
Storage
Compressed capacity *
72 GB
Drive device, buffer size
8 MB
Data transmission
Burst transfer rate
3 MB/s
Weight & dimensions
Weight
1 kg
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
142 x 167 x 41 mm
Country Distributor
United Kingdom 1 distributor(s)