Fujitsu logo

Fujitsu 1GB DDR2 667MHz memory module ECC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111301
Info modified on:
09 Apr 2024, 13:33:45
Long product name Fujitsu 1GB DDR2 667MHz memory module ECC:

1GB DDR2 667MHz Memory Module

Fujitsu 1GB DDR2 667MHz memory module ECC:

Fujitsu's Memory products are famous worldwide for their high performance, quality, reliability & cost effectiveness.
Fujitsu DRAMs are meeting the challenges of customers' high-performance graphics systems, servers, networks, cache subsystems and consumer devices. Delivering solutions well into the 21st century.

Short summary description Fujitsu 1GB DDR2 667MHz memory module ECC:

Fujitsu 1GB DDR2 667MHz Memory Module, 1 GB, DDR2, 667 MHz

Long summary description Fujitsu 1GB DDR2 667MHz memory module ECC:

Fujitsu 1GB DDR2 667MHz Memory Module. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, ECC

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.