location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX300 S2 server Rack (2U) Intel® Xeon® 5000 Sequence 5160 3 GHz 16 GB DDR2-SDRAM 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY RX300 S2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:GBR1024206-002
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX300 S2 server Rack (2U) Intel® Xeon® 5000 Sequence 5160 3 GHz 16 GB DDR2-SDRAM 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence 5160 3 GHz
  • - 16 GB DDR2-SDRAM
  • - Rack (2U) 600 W
Long product name Fujitsu PRIMERGY RX300 S2 server Rack (2U) Intel® Xeon® 5000 Sequence 5160 3 GHz 16 GB DDR2-SDRAM 600 W :
The long product name of Fujitsu PRIMERGY RX300 S2 server Rack (2U) Intel® Xeon® 5000 Sequence 5160 3 GHz 16 GB DDR2-SDRAM 600 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY RX300 S2, Intel Xeon 5160 Dual-Core (3.0GHz, 4MB L2, 1333MHz), 16GB, DVD-RW
More>>>
Fujitsu PRIMERGY RX300 S2 server Rack (2U) Intel® Xeon® 5000 Sequence 5160 3 GHz 16 GB DDR2-SDRAM 600 W:
The official description of Fujitsu PRIMERGY RX300 S2 server Rack (2U) Intel® Xeon® 5000 Sequence 5160 3 GHz 16 GB DDR2-SDRAM 600 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PRIMERGY RX servers are perfect answers for an IT strategy that seeks to downsize data center infrastructure costs by enhancing transparency of structure, management overhead and maximizing the use of investments. With RX rack servers and the PRIMECENTER rack enclosures, you benefit from our renowned experience in data center technology, which assures the best quality of data center operation. To guarantee heterogeneous data center assets, the PRIMECENTER modular design accommodates seamless integration of PRIMEPOWER compute nodes, storage SAN and NAS subsystems, as well as other infrastructure components such as hubs, KVM switches and more, using a universal power circuit structure. Cost-effective scaling, simplified operation and enhanced quality of data center IT production are the main benefits in deploying PRIMERGY RX servers. Their centralized PRIMERGY Server View Suite management functions mean less troubleshooting and costs and remote access from anywhere at any time. The flexible custom supply model and our build-to-order process means that only fully built and pre-tested rack solutions are shipped to the customer – shortening your time to production.

Short summary description Fujitsu PRIMERGY RX300 S2 server Rack (2U) Intel® Xeon® 5000 Sequence 5160 3 GHz 16 GB DDR2-SDRAM 600 W:
This short summary of the Fujitsu PRIMERGY RX300 S2 server Rack (2U) Intel® Xeon® 5000 Sequence 5160 3 GHz 16 GB DDR2-SDRAM 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX300 S2, 3 GHz, 5160, 16 GB, DDR2-SDRAM, 600 W, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S2 server Rack (2U) Intel® Xeon® 5000 Sequence 5160 3 GHz 16 GB DDR2-SDRAM 600 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX300 S2 server Rack (2U) Intel® Xeon® 5000 Sequence 5160 3 GHz 16 GB DDR2-SDRAM 600 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX300 S2. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 3 GHz, Processor model: 5160. Internal memory: 16 GB, Internal memory type: DDR2-SDRAM. Power supply: 600 W. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
5160
Processor frequency *
3 GHz
Processor cores
2
Processor cache
4 MB
Motherboard chipset
Intel® E7520
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
L2
Maximum number of SMP processors
2
Processor front side bus
1333 MHz
Processor socket
LGA 771 (Socket J)
Processor lithography
65 nm
Processor threads
2
Processor operating modes
64-bit
FSB Parity
Yes
Bus type
FSB
Processor codename
Woodcrest
Tcase
65 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
32 bit
Embedded options available
No
Number of Processing Die Transistors
291 M
CPU multiplier (bus/core ratio)
9
Processing Die size
143 mm²
Processor series
Intel Xeon 5100 Series
Conflict-Free processor
No
Memory
Internal memory *
16 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Maximum internal memory *
16 GB
Storage
RAID levels
1, 5, 10, 50
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Rack (2U)
Software
Compatible operating systems *
Microsoft: Windows 2003 Standard, Enterprise IA32 Edition; Microsoft: Windows 2003 Standard, Enterprise x64 Edition; Microsoft Windows 2003 Web Edition Microsoft: Windows 2000 Advanced Server; Server Novell: NetWare 6.5 VMware: ESX Server 2.5.2 SCO: UnixWare 7.1.4; Open Server 5.0.7 SUSE: Enterprise Server 8 - X86 & 9, 10( x86 / EM64T) Linux 9.1, 9.3 - X86 Red Hat: Enterprise Linux 2.1; 3 & 4 - X86 / EM64T
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27219
Power
Power supply *
600 W
Weight & dimensions
Width
483 mm
Depth
785 mm
Height
86 mm
Weight
25 kg
Features
Images Type Map
Other features
Dimensions (WxDxH)
483 x 785 x 86 mm
Graphics card
Rage XL