location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E554
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:E5540M0002CZ
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-4210M 2,6 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 508 GB HDD+SSD DVD-RW
  • - Intel® HD Graphics 4600
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 11,2 h
  • - Windows 7 Professional 64-bit
Long product name Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black :
The long product name of Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4210M (3M Cache, 2.60GHz), 15.6" Full HD LED LCD, Intel HD Graphics 4600, 4 GB DDR3, 500GB HDD + 8GB SSD, DVD-RW, WL, BT, USB 3.0, VGA, DP, Windows 7Pro + Windows 8.1Pro (64-bit)
More>>>
Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:
The official description of Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU Notebook LIFEBOOK E554 has a 39.6 cm (15.6-inch) display and weighs 2.2 kg (4.9
lbs) enabling comfortable working regardless of where you are. It comes with an extensive business
feature-set as well as excellent security features and top connectivity. This package makes it a reliable
performer for corporate environments meeting above-the-average demands.

Reliable and secure performance
Corporate notebooks meeting various demands.
Perfect package of comprehensive business feature-set and reliable performance at a competitive
price.
Two form factors - one design
Reliable mobility, ease of use and modern looks for everyday business demands.
LIFEBOOK E5 Series includes a 39.6 cm (15.6-inch) and a 35.6 cm (14.0-inch) notebook to best
meet the needs of various daily business routine.

Family Concept
Decreased expenses and reduced complexity.
Same BIOS and mainboard as LIFEBOOK E544, shared components and accessories such as port
replicator and modular bay elements. Port replicator even shared across 8 devices in the LIFEBOOK
notebook, 2 in 1 tablet and mobile workstation.

Different high-capacity battery packs
Long lasting performance for extra working hours.
Three different high-capacity battery packs to choose from to support efficient working hours in
business environments

Short summary description Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:
This short summary of the Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E554, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 508 GB

Long summary description Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:
This is an auto-generated long summary of Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E554. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 508 GB, Storage media: HDD+SSD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4210M
Processor cores
2
Processor threads
4
Processor boost frequency
3,2 GHz
Processor frequency *
2,6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
37 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
508 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Number of SSDs installed
1
SSD capacity
8 GB
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
11.1
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x416
Graphics card Open GL support
Yes
Audio
Audio system
Realtek ALC3233
Camera
Front camera
Yes
Network
3G standards
UMTS
4G standard
LTE
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
SmartCard slot
Yes
Ports & interfaces
Serial ports quantity
1
Keyboard
Numeric keypad *
Yes
Full-size keyboard
Yes
Keyboard number of keys
104
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1L4
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
81012
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
6700 mAh
Battery life (max)
11,2 h
Standby time
63 day(s)
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
WEEE, Microsoft Operating Systems
Sustainability
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
374 mm
Depth
250 mm
Height (front)
2,42 cm
Height (rear)
3,14 cm
Weight *
2,2 kg
Other features
SIM card support
Yes