location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX300 S4 + Windows Small Business 2003 Standard Edition server Rack (4U) Intel® Xeon® 5000 Sequence E5335 2 GHz 2 GB DDR2-SDRAM 798 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX300 S4 + Windows Small Business Server 2003 Standard Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K-FU-IR990
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:16:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX300 S4 + Windows Small Business 2003 Standard Edition server Rack (4U) Intel® Xeon® 5000 Sequence E5335 2 GHz 2 GB DDR2-SDRAM 798 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5335 2 GHz
  • - 2 GB DDR2-SDRAM
  • - DVD-RW
  • - Rack (4U) 798 W
Long product name Fujitsu PRIMERGY TX300 S4 + Windows Small Business 2003 Standard Edition server Rack (4U) Intel® Xeon® 5000 Sequence E5335 2 GHz 2 GB DDR2-SDRAM 798 W :
The long product name of Fujitsu PRIMERGY TX300 S4 + Windows Small Business 2003 Standard Edition server Rack (4U) Intel® Xeon® 5000 Sequence E5335 2 GHz 2 GB DDR2-SDRAM 798 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY TX300 S4 + Windows Small Business Server 2003 Standard Edition - Mono Socket Tower Server Quad-Core Xeon E5335 2 GHz, 2 GB DDR2 SDRAM, 10/100/1000 Mbit/s Ethernet
More>>>
Fujitsu PRIMERGY TX300 S4 + Windows Small Business 2003 Standard Edition server Rack (4U) Intel® Xeon® 5000 Sequence E5335 2 GHz 2 GB DDR2-SDRAM 798 W:
The official description of Fujitsu PRIMERGY TX300 S4 + Windows Small Business 2003 Standard Edition server Rack (4U) Intel® Xeon® 5000 Sequence E5335 2 GHz 2 GB DDR2-SDRAM 798 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Peace of mind when it comes to your most important applications

Are you looking for business continuity, especially for your core business applications? Our TX300 servers provide peace of mind when choosing a suitable server platform, because their set of integrated redundancy and hot-plug features assures continuous operation of the platform and thus high application reliability.
It offers the breakthrough performance features of leading edge Dual-Core Intel® Xeon® Processor/Quad-Core Intel® Xeon® Processor 5100, 5200, 5300 and 5400 series CPUs embedded in a powerful design with an 8-port SAS controller and fast PCIe links and PCI-X busses. Continuity is assured with the optional hot-plug power supply, hot-plug redundant fans, modular RAID and redundant dual LAN features. For your high capacity needs, PRIMERGY TX300 S4 provides up to 2 memory boards with 16 DIMM slots for hot-spare or memory mirroring with up to 64 GB PC2-5300F (667 MHz) RAM memory for enhancing data transfer throughput. And the system only needs a few additional options to meet the highest demands, such as clustering or disaster-tolerant setup.

Short summary description Fujitsu PRIMERGY TX300 S4 + Windows Small Business 2003 Standard Edition server Rack (4U) Intel® Xeon® 5000 Sequence E5335 2 GHz 2 GB DDR2-SDRAM 798 W:
This short summary of the Fujitsu PRIMERGY TX300 S4 + Windows Small Business 2003 Standard Edition server Rack (4U) Intel® Xeon® 5000 Sequence E5335 2 GHz 2 GB DDR2-SDRAM 798 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX300 S4 + Windows Small Business Server 2003 Standard Edition, 2 GHz, E5335, 2 GB, DDR2-SDRAM, 798 W, Rack (4U)

Long summary description Fujitsu PRIMERGY TX300 S4 + Windows Small Business 2003 Standard Edition server Rack (4U) Intel® Xeon® 5000 Sequence E5335 2 GHz 2 GB DDR2-SDRAM 798 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX300 S4 + Windows Small Business 2003 Standard Edition server Rack (4U) Intel® Xeon® 5000 Sequence E5335 2 GHz 2 GB DDR2-SDRAM 798 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX300 S4 + Windows Small Business Server 2003 Standard Edition. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5335. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD-RW. Power supply: 798 W. Chassis type: Rack (4U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5335
Processor frequency *
2 GHz
Processor cores
4
Processor cache
8 MB
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
L2
Processor front side bus
1333 MHz
Processor socket
LGA 771 (Socket J)
Processor lithography
65 nm
Processor threads
4
Processor operating modes
64-bit
FSB Parity
Yes
Bus type
FSB
Processor codename
Clovertown
Tcase
66 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Embedded options available
Yes
Number of Processing Die Transistors
582 M
CPU multiplier (bus/core ratio)
6
Processing Die size
286 mm²
Processor series
Intel Xeon 5300 Series
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Maximum internal memory *
32 GB
Storage
HDD interface
Serial Attached SCSI (SAS)
HDD size
3.5"
Hot-swap
Yes
Optical drive type *
DVD-RW
Network
Network ready
Yes
Networking features
10/100/1000 Mbit/s Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
3
Expansion slots
5 x PCIe x8, 1 x PCI-x
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
2
Design
Chassis type *
Rack (4U)
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
28443
Power
Power requirements
100 - 240 V
Power supply *
798 W
Power supply input frequency
50 - 60 Hz
Power consumption (typical)
1400 W
Operational conditions
Operating relative humidity (H-H)
10 - 35%
Certificates
Electromagnetic compatibility
EN 55 022 class A, EN 55024, EN61000-3-2 / -3, ETSI EN300386, FCC class A
Safety
IEC 60950-1, EN 60950-1, UL 60950-1, CAN/CSA-C22.2 No. 60950-1
Weight & dimensions
Weight
25 kg
Other features
Acoustic pressure emissions
39 dB
Dimensions (WxDxH)
286 x 775 x 473 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:57:45
Uk has collected 2 expert reviews for Fujitsu PRIMERGY TX300 S4 + Windows Small Business 2003 Standard Edition server Rack (4U) Intel® Xeon® 5000 Sequence E5335 2 GHz 2 GB DDR2-SDRAM 798 W and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
alphr.com
Updated:
2011-09-26 09:57:45
From the spec sheet, the first thing you might notice about Fujitsu Siemens' latest pedestal server is its comprehensive range of fault-tolerant features. However, what you won't notice - and this is an aspect of the Primergy TX300 servers we've always...
Bottom line It may be big but the latest TX300 S4 delivers a fine specification, good design and value plus a special emphasis on low noise levels...
83%
Brand Image Product code Product Stock Price from
Fujitsu PRIMERGY TX300 S4 + Windows Small Business 2003 Premium Edition server Rack (4U) Intel® Xeon® 5000 Sequence E5335 2 GHz 2 GB DDR2-SDRAM 798 W Fujitsu PRIMERGY TX300 S4 + Windows Small Business 2003 Premium Edition server Rack (4U) Intel® Xeon® 5000 Sequence E5335 2 GHz 2 GB DDR2-SDRAM 798 W
(show image)
K-FU-IR1008 PRIMERGY TX300 S4 + Windows Small Business Server 2003 Premium Edition 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY TX300 S4 server Rack (4U) Intel® Xeon® 5000 Sequence E5335 2 GHz 2 GB DDR2-SDRAM 798 W Fujitsu PRIMERGY TX300 S4 server Rack (4U) Intel® Xeon® 5000 Sequence E5335 2 GHz 2 GB DDR2-SDRAM 798 W
(show image)
VFY:TX300S3-005ES PRIMERGY TX300 S4 0.00
(excl. VAT)
0 (incl. VAT)