location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu High-capacity Main Lithium ion battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High-capacity Main Lithium ion battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPCBP215AP
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:59:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu High-capacity Main Lithium ion battery :
The long product name of Fujitsu High-capacity Main Lithium ion battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High-capacity Main Lithium ion battery
More>>>
Fujitsu High-capacity Main Lithium ion battery:
The official description of Fujitsu High-capacity Main Lithium ion battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Carry an extra, quick-change replacement battery and you won't miss a beat.

Short summary description Fujitsu High-capacity Main Lithium ion battery:
This short summary of the Fujitsu High-capacity Main Lithium ion battery data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu High-capacity Main Lithium ion battery, Battery

Long summary description Fujitsu High-capacity Main Lithium ion battery:
This is an auto-generated long summary of Fujitsu High-capacity Main Lithium ion battery based on the first three specs of the first five spec groups.

Fujitsu High-capacity Main Lithium ion battery. Type: Battery

Features
Type *
Battery
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5800 mAh
Battery
Battery voltage
10,8 V
Number of battery cells
6
Other features
Compatible products
T5010, T5010A, T5010W
Brand Image Product code Product Stock Price from
CoreParts

CoreParts Battery 10.8V 5200mAh Black
(show image)
MBI1979 Battery 10.8V 5200mAh Black 0.00
(excl. VAT)
0 (incl. VAT)